DIN EN 61076-3-116

Connectors for electronic equipment - Product requirements - Part 3-116: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 13 related to IEC 61076-3-106 - Locking lever (IEC 61076-3-116:2008); German version EN 61076-3-116:2008

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2009
Status: active
Page Count: 23
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN EN 61076-3-116
July 1, 2009
Connectors for electronic equipment - Product requirements - Part 3-116: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 13 related to IEC 61076-3-106 - Locking lever (IEC 61076-3-116:2008); German version EN 61076-3-116:2008
A description is not available for this item.
Advertisement