ASHRAE - FUNDAMENTALS IP CH 4

HEAT TRANSFER

inactive
Organization: ASHRAE
Publication Date: 1 January 2009
Status: inactive
Page Count: 34
scope:

Two-phase flow is encountered extensively in the HVAC&R industries. A combination of liquid and vapor refrigerant exists in flooded coolers, direct-expansion coolers, thermosiphon coolers, brazed and gasketed plate evaporators and condensers, and tube-in-tube evaporators and condensers, as well as in air-cooled evaporators and condensers. In heating system pipes, steam and liquid water may both be present. Because the hydrodynamic and heat transfer aspects of two-phase flow are not as well understood as those of single-phase flow, no comprehensive model has yet been created to predict pressure drops or heat transfer rates. Instead, the correlations are for specific thermal and hydrodynamic operating conditions.

Document History

January 1, 2021
HEAT TRANSFER
A description is not available for this item.
January 1, 2017
Heat Transfer
A description is not available for this item.
January 1, 2013
Heat Transfer
A description is not available for this item.
FUNDAMENTALS IP CH 4
January 1, 2009
HEAT TRANSFER
Two-phase flow is encountered extensively in the HVAC&R industries. A combination of liquid and vapor refrigerant exists in flooded coolers, direct-expansion coolers, thermosiphon coolers, brazed and...
January 1, 2005
Two-Phase Flow
Two-phase flow is encountered extensively in the HVAC&R industries. A combination of liquid and vapor refrigerant exists in flooded coolers, direct-expansion coolers, thermosiphon coolers, brazed and...
January 1, 2001
Two-Phase Flow
A description is not available for this item.
January 1, 1997
Two-Phase Flow
A description is not available for this item.
January 1, 1993
Two-Phase Flow
A description is not available for this item.
Advertisement