ISO 13474
Acoustics - Framework for calculating a distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment
| Organization: | ISO |
| Publication Date: | 15 June 2009 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
This International Standard specifies the framework of an engineering method for calculating a statistical distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment. This International Standard is applicable to impulse sounds propagating over large distances (e.g. 0,5 km to 30 km) from sources such as mine blasting, artillery fire and bomb explosions, using conventional explosives of moderate charge mass (e.g. 0,05 kg to 1 000 kg of TNT equivalent). The effects of meteorological conditions and terrain upon sound propagation are considered.
Document History