NPFC - MIL-PRF-32287
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT
| Organization: | NPFC |
| Publication Date: | 3 June 2009 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers O-ring packings for use with petroleum-based hydraulic fluids conforming to MIL-PRF-87257 and MIL-PRF-83282 over the temperature range of -65 to 275 °F (-54 to 135 °C).
intended Use:
This specification covers O-rings intended for use at a temperature range of -65 to 275 °F in hydraulic systems in accordance with SAE-AS-5440. These rings are suitable for use with hydraulic... View More
Document History