ASHRAE - FUNDAMENTALS IP CH 7

FUNDAMENTALS OF CONTROL

inactive
Organization: ASHRAE
Publication Date: 1 January 2009
Status: inactive
Page Count: 20
scope:

IF fundamental principles of sound and vibration control are applied in the design, installation, and use of HVAC and refrigeration systems, suitable levels of noise and vibration can be achieved with a high probability of user acceptance. This chapter introduces these fundamental principles, including characteristics of sound, basic definitions and terminology, human response to sound, acoustic design goals, and vibration isolation fundamentals. Chapter 47 of the 2003 ASHRAE Handbook - HVAC Applications and the references at the end of this chapter contain technical discussions, tables, and design examples helpful to HVAC designers.

Document History

January 1, 2021
FUNDAMENTALS OF CONTROL
A description is not available for this item.
January 1, 2017
Fundamentals of Control
A description is not available for this item.
January 1, 2013
Fundamentals of Control
A description is not available for this item.
FUNDAMENTALS IP CH 7
January 1, 2009
FUNDAMENTALS OF CONTROL
IF fundamental principles of sound and vibration control are applied in the design, installation, and use of HVAC and refrigeration systems, suitable levels of noise and vibration can be achieved...
January 1, 2005
Sound and Vibration
IF fundamental principles of sound and vibration control are applied in the design, installation, and use of HVAC and refrigeration systems, suitable levels of noise and vibration can be achieved...
January 1, 2001
Sound and Vibration
A description is not available for this item.
January 1, 1997
Sound and Vibration
A description is not available for this item.
January 1, 1993
Sound and Vibration
A description is not available for this item.

References

Advertisement