ISO 3776-3

Tractors and machinery for agriculture - Seat belts - Part 3: Requirements for assemblies

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2009
Status: active
Page Count: 18
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 3776 specifies the requirements for pelvic restraint (seat) belt assemblies intended to be used by the operators of agricultural tractors and self-propelled machinery.

NOTE Seat belt assemblies that meet the requirements of UNECE R16:2000, Clause 6, but excluding 6.4 of that regulation, or seat belt assemblies complying with the requirements of SAE J386 are deemed to comply with the requirements of this part of ISO 3776.

Document History

ISO 3776-3
June 15, 2009
Tractors and machinery for agriculture - Seat belts - Part 3: Requirements for assemblies
This part of ISO 3776 specifies the requirements for pelvic restraint (seat) belt assemblies intended to be used by the operators of agricultural tractors and self-propelled machinery. NOTE Seat...

References

Advertisement