NAVISTAR - TMS 9511

ARC WELDING - ALUMINUM

inactive
Organization: NAVISTAR
Publication Date: 1 June 2009
Status: inactive
Page Count: 11
scope:

This weld specification pertains to fillet welds in tee or lap joints, bevel or flare-vee groove welds, square groove welds, and plug or slot welds. The welds shall be made using a gas-metal arc process with a suitable shielding gas such as argon, helium or a mixture of the two gases (MIG: Gas Metal-Arc or TIG: Gas Tungsten-Arc). These processes are to be used interchangeably unless otherwise specified. The location of joints to be welded shall be designated on the engineering drawing using the appropriate welding symbols (per AWS A2.4) and notes to indicate size, type, length and location.

Restricted Chemical Substances

EffectiveJanuary 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers the arc welding of structural members which are made from wrought or cast aluminum or aluminum alloy components. The aluminum alloy can be either a nonheat-treatable (e.g., 5052) or heat-treatable (e.g., 6061) grade. The specification covers two levels of quality:

Class A

Welded joints with specific engineering requirements for stress, function, or reliability. It shall be designated on the engineering drawing using a note or a suitable symbol.

Class B

Welded joints which have non-critical requirements for stress, function, or reliability. It shall apply to all welds not designated as Class A.

Document History

October 1, 2015
VOID - ARC WELDING - ALUMINUM
A description is not available for this item.
TMS 9511
June 1, 2009
ARC WELDING - ALUMINUM
This weld specification pertains to fillet welds in tee or lap joints, bevel or flare-vee groove welds, square groove welds, and plug or slot welds. The welds shall be made using a gas-metal arc...
August 1, 2001
ARC Welding - Aluminum
2.0 SCOPE This weld specification pertains to fillet welds in tee or lap joints, bevel or flare-vee groove welds, square groove welds, and plug or slot welds. The welds shall be made using a...
April 1, 1999
ARC Welding - Aluminum
A description is not available for this item.

References

Advertisement