IEC/PAS 62612
Self-ballasted LED-lamps for general lighting services – Performance requirements
| Organization: | IEC |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Diodes): | 31.080.10 |
scope:
This PAS specifies the performance requirements for self-ballasted LED lamps with a supply voltage up to 250 V, together with the test methods and conditions required, intended for domestic and similar general lighting purposes, having:
- a rated wattage up to 60 W;
- a rated voltage of up to 250 V AC or DC;
- a lamp cap according to IEC 625601) .
The requirements of this PAS relate to type testing.
This PAS does not cover self-ballasted LED lamps that intentionally produce tinted or coloured light neither does it cover OLEDs.
Recommendations for whole product testing or batch testing are under consideration.
These performance requirements are additional to the requirements in IEC 625601) (safety standard for self-ballasted LED lamps).
NOTE When operated in a luminaire, the claimed performance data can deviate from the values established via this PAS.
1) In preparation.
Document History