ISO 12217-3
Small craft — Stability and buoyancy assessment and categorization — Part 3: Boats of hull length less than 6 m AMENDMENT 1
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
Document History
December 1, 2022
Small craft — Stability and buoyancy assessment and categorization — Part 3: Boats of hull length less than 6 m
This document specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of craft susceptible to swamping are also encompassed.
The...
October 15, 2015
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of boats susceptible to swamping are also...
March 1, 2013
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of craft vulnerable to swamping are also...
ISO 12217-3
June 15, 2009
Small craft — Stability and buoyancy assessment and categorization — Part 3: Boats of hull length less than 6 m AMENDMENT 1
A description is not available for this item.
May 1, 2002
Small Craft - Stability and Buoyancy Assessment and Categorization - Part 3: Boats of Hull Length Less Than 6 m
A description is not available for this item.