ISO 24103

Intelligent transport systems — Communications access for land mobiles (CALM) — Media adapted interface layer (MAIL)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2009
Status: active
Page Count: 32
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard determines the logical structure of using dedicated short-range communication (DSRC) with an OSI (open systems interconnection) application layer as a CALM medium for IP communications. DSRC to which MAIL is applicable are those with an application layer compliant with ISO 15628, and the standards of such DSRC include the following:

- ARIB STD-T75 DSRC (Japan);

- TTAS.KO-06.0025 DSRC in the 5,8 GHz band (Korea);

- EN 12253 DSRC physical layer using microwave in the 5,8 GHz band, EN 12795 DSRC data link layer and EN 12834 DSRC application layer (Europe).

Document History

ISO 24103
June 1, 2009
Intelligent transport systems — Communications access for land mobiles (CALM) — Media adapted interface layer (MAIL)
This International Standard determines the logical structure of using dedicated short-range communication (DSRC) with an OSI (open systems interconnection) application layer as a CALM medium for IP...

References

Advertisement