DIN EN ISO 2867

Earth-moving machinery - Access systems (ISO 2867:2006, including Cor 1:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2009
Status: inactive
Page Count: 24
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies criteria for access systems (steps, ladders, walkways, platforms, grab rails/handrails, grab handles, guardrails and enclosure entrance and exit openings) as they relate to aiding the operator, maintenance personnel and service personnel in performing their functions on earth-moving machinery. It is applicable to systems giving access to the operator platform and to routine maintenance points on earth-moving machinery, as defined in ISO 6165, parked in accordance with the manufacturer's instructions.

NOTE This document is based on the 5th to 95th percentile operator dimensions, as defined in ISO 3411.

This International Standard deals with the following significant hazards, hazardous situations and events: slip, trip and fall of persons, and unhealthy postures or excessive effort.

Document History

November 1, 2011
Earth-moving machinery - Access systems (ISO 2867:2011); German version EN ISO 2867:2011
This International Standard specifies criteria for systems that provide access to the operator station and to routine maintenance points on earth-moving machinery as defined in ISO 6165. It is...
DIN EN ISO 2867
June 1, 2009
Earth-moving machinery - Access systems (ISO 2867:2006, including Cor 1:2008)
This International Standard specifies criteria for access systems (steps, ladders, walkways, platforms, grab rails/handrails, grab handles, guardrails and enclosure entrance and exit openings) as...
April 1, 2008
Earth moving machinery - Access systems (ISO 2867:2006); English version EN ISO 2867:2006/prA1:2008
A description is not available for this item.
February 1, 2007
Earth-moving machinery - Access systems (ISO 2867:2006)
A description is not available for this item.
March 1, 1999
Earth-moving machinery - Access systems (ISO 2867:1994)
A description is not available for this item.

References

Advertisement