MODUK - DEF STAN 61-21: SUPP 015

General Specification for Batteries Supplement 015 Lithium Manganese Dioxide Battery 30V 20Ah (Nominal), NSN 6135-99-479-5348

inactive
Buy Now
Organization: MODUK
Publication Date: 26 June 2009
Status: inactive
Page Count: 24
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 30V, 20Ah (Nominal), Lithium Manganese Dioxide battery, NSN 6135-99-479-5348. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPRATURE EXCEEDING 70ºC, CRUSHED PIERCED OR DEFORMED IN ANY WAY, OR DISCHARGED BELOW 18 VOLTS. This supplement invokes Major Product Conformity Certification

Document History

DEF STAN 61-21: SUPP 015
June 26, 2009
General Specification for Batteries Supplement 015 Lithium Manganese Dioxide Battery 30V 20Ah (Nominal), NSN 6135-99-479-5348
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 30V, 20Ah (Nominal), Lithium Manganese Dioxide battery, NSN...
August 4, 2006
General Specification for Batteries Supplement 015 Lithium Manganese Dioxide Battery 30V 20Ah (Nominal) NSN 6135-99-479-5348
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 30V, 20Ah (Nominal), Lithium Manganese Dioxide battery, NSN...

References

Advertisement