BSI - BS EN 50423-3

Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV - Part 3: Set of National Normative Aspects

inactive
Buy Now
Organization: BSI
Publication Date: 15 December 2005
Status: inactive
Page Count: 506
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

BS EN 50423-3 is included on a CD containing: BS EN 50341 (Parts 1-3) Overhead lines exceeding AC 45 kV and BS EN 50423 (Parts 1-3) - Overhead lines up to and including 45 kV. This CD is intended to be the definitive "UK guide to standardisation for Overhead Electrical Lines" [see attached supplementary info entitled "BS EN 50423 (supplementary info)"] and brings together the standards pertaining to above and below 45kV working. There is also the added benefit of providing purchasers with the latest combined NNAs for the UK Overhead Line industry whilst directing them to the correct referencing within each standard. The UK "combined NNAs" are located in BS EN 50423-3-9, and these NNAs replace BS EN 50341-3-9. To be read in conjunction with BS EN 50341-1,BS EN 50423-1

Document History

December 15, 2005
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV - Part 3: Set of National Normative Aspects
BS EN 50423-3 is included on a CD containing: BS EN 50341 (Parts 1-3) Overhead lines exceeding AC 45 kV and BS EN 50423 (Parts 1-3) -Overhead lines up to and including 45 kV. This CD is intended to...
BS EN 50423-3
December 15, 2005
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV - Part 3: Set of National Normative Aspects
BS EN 50423-3 is included on a CD containing: BS EN 50341 (Parts 1-3) Overhead lines exceeding AC 45 kV and BS EN 50423 (Parts 1-3) - Overhead lines up to and including 45 kV. This CD is intended to...
December 15, 2005
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV - Part 3: Set of National Normative Aspects
A description is not available for this item.

References

Advertisement