ASTM International - ASTM C655-09

Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 6
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts.

1.2 A complete metric companion to Specification C 655 has been developed-Specification C 655M; therefore, no metric equivalents are presented in this specification.

Note 1-Experience has shown that the successful performance of this product depends upon the proper selection of the pipe strength, the type of bedding and backfill, the care that the installation conforms to the construction specifications, and provision for adequate inspection at the construction site. This specification does not include requirements for bedding, backfill, the relationship between field load conditions and the strength designation of pipe, or durability under unusual environmental conditions. These requirements should be included in the project specification.

abstract:

This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this... View More

Document History

September 1, 2025
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
July 15, 2019
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
July 1, 2019
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
October 1, 2018
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
October 1, 2015
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
February 1, 2014
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The reinforced concrete shall consist...
December 1, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
September 15, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
May 1, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
January 15, 2011
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
ASTM C655-09
June 1, 2009
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
March 1, 2007
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe, D-load culvert, storm drain, and sewer pipe for the conveyance of sewage, industrial wastes, and storm water. The numerical values in this...
October 1, 2004
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
October 1, 2004
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
July 10, 2002
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
June 10, 2000
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction...
January 1, 1977
Standard Specification for Reinforced Concrete D-Load Culvert,,Storm Drain, And Sewer Pipe
A description is not available for this item.
Advertisement