CEN - EN 4636
Aerospace series - Screws, 100 Degrees countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Screw threads): | 49.030.10 |
Document History
EN 4636
June 1, 2009
Aerospace series - Screws, 100 Degrees countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C
A description is not available for this item.