DS/EN ISO 11644
Leather - Test for adhesion of finish
| Organization: | DS |
| Publication Date: | 10 June 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished leathers with a smooth surface that can be bonded to an adherent-plate without the adhesive penetrating into the finish. Preliminary experiments might be necessary to determine whether these conditions are met. This test method is valid for finished leathers with a finish-coat thickness of at least 15 ìm.
Document History