DS/EN 60360

Standard method of measurement of lamp cap temperature rise

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 October 1998
Status: active
Page Count: 41
ICS Code (Lamp caps and holders): 29.140.10
scope:

The standard describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits. Temperature-rice limits for particular lamp types are, for example, listed in IEC 60432. Covers the method of test and the specifications for test lampholders for lamps fitted with various sizes of ES and BC caps. This method has been used widely for incandescent lamps but its application is not limited to that kind of lamp.

Document History

September 10, 1999
Standard method of measurement of lamp cap temperature rise
The standard describes the standard method of measurement of lamp cap temperature rise which is to be used when testing incandescent or discharge lamps for compliance with the limits....
DS/EN 60360
October 1, 1998
Standard method of measurement of lamp cap temperature rise
The standard describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits....
April 2, 1997
Standard method of measurement of lamp cap temperature rise
The standard describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits. Covers the...
Advertisement