DS/EN 140401

Blank Detail Specification: Fixed low power film surface mount (SMD) resistors

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2009
Status: active
Page Count: 34
ICS Code (Fixed resistors): 31.040.10
scope:

A blank detail specification is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements shall not be considered as being in accordance with European standards nor shall they be so described.In the preparation of the detail specification the content of EN 140400:2003, 1.2 shall be taken into account.The detail specification should be written by using the preferred values given in EN 140400.The detail specification should contain a table of contents prior the first page of the actual specification. For the use of SI units refer to ISO 1000, for the use of letter symbols to be used in electrical technology, refer to EN 60027-1.Notes in this document shall be considered as guidance and are not part of the detail specification itself.

Document History

DS/EN 140401
May 27, 2009
Blank Detail Specification: Fixed low power film surface mount (SMD) resistors
A blank detail specification is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail...
July 9, 2002
Blank Detail Specification - Fixed low power non wire-wound surface mount (SMD) resistors
A description is not available for this item.
January 2, 1998
Blank Detail Specification - Fixed low power non-wire surface mounting (SMD) resistors
A description is not available for this item.
Blank Detail Specification: Fixed low power non-wire-wound surface mount (SMD) resistors
A description is not available for this item.
Advertisement