ISO 10343

Ophthalmic Instruments - Ophthalmometers

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: inactive
Page Count: 12
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer (designated as code 1 in Table 1) are capable of measuring radii of curvature of contact lenses as described in ISO 18369-3:2006, 4.1. It is assumed that the local corneal front surface and both contact lens surfaces are spherical or toroidal.

This International Standard takes priority over ISO 15004-1, if differences exist.

Document History

July 1, 2014
Ophthalmic instruments - Ophthalmometers
This International Standard, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer have...
ISO 10343
July 1, 2009
Ophthalmic Instruments - Ophthalmometers
This International Standard, together with ISO 15004-1, specifies requirements and test methods for continuously or digitally indicating ophthalmometers. Certain types of ophthalmometer (designated...
July 15, 1997
Ophthalmic Instruments - Ophthalmometers
A description is not available for this item.

References

Advertisement