DS/IEC 62153-4-10
Metallic communication cable test methods - Part 4-10: Electromagnetic compatibility (EMC) - Shielded screening attenuation test method for measuring the screening effectiveness of feed-throughs and electromagnetic gaskets double coaxial method
| Organization: | DS |
| Publication Date: | 12 June 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of 62153-4-10 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into account the particularities of feed-throughs and gaskets. A wide dynamic and frequency range can be applied to test even super screened feed-throughs and gaskets with normal instrumentation from low frequencies up to the limit of defined transversal waves in the coaxial circuits at approximately 4 GHz.
Document History