DIN EN 60297-3-106

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1. (IEC 48D/391/CDV:2009); German version FprEN 60297-3-106:2009

inactive, Most Current
Organization: DIN
Publication Date: 1 June 2009
Status: inactive
Page Count: 27
ICS Code (Mechanical structures for electronic equipment): 31.240

Document History

DIN EN 60297-3-106
June 1, 2009
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1. (IEC 48D/391/CDV:2009); German version FprEN 60297-3-106:2009
A description is not available for this item.
Advertisement