GMW16211
Polypropylene - Glass Filled, Chemically Coupled, High Heat Resistant, Injection Molding, Homopolymer
| Organization: | GMW |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This standard covers the properties of a glass filled, chemically coupled, and high heat resistant, injection molding grade polypropylene homopolymer.
Material Description. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbols. The material abbreviation according to ISO 11469 is >PP-GFXX<.
Where XX is the nominal percent Glass Filler.
Typical Applications. Typical applications include the following: Radiator Fan Shrouds.
Remarks. Not applicable.
Document History