DS/EN 12003/AC
Adhesive for tiles – Determination of shear adhesion strength of reaction resin adhesives
| Organization: | DS |
| Publication Date: | 8 June 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This European Standard specifies the test method to be used to determine the shear adhesion strength of reaction resin ceramic tile adhesives. This European Standard is applicable to all reaction resin ceramic tile adhesives for internal and external tile installations on floors and walls. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE - Ceramic tile adhesives can also be used for other kinds of tiles (natural and agglomerated stones, etc.), where these do not adversely affect the stones. This European Standard can involve hazardous materials and operations. Persons using this European Standard should be familiar with normal laboratory practice. This European Standard does not purport to address all the safety problems, if any, associated with its use. It is the responsibility of the user to establish appropriate safety and health practices and to ensure compliance with any European and national regulatory conditions.
Document History