DSF/PREN ISO 3908
Hardmetals - Determination of insoluble (free) carbon - Gravimetric method (ISO/FDIS 3908:2009)
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to . carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, . mixtures of these carbides and binder metals, free of lubricant, and . all grades of presintered or sintered hardmetals, produced from these carbides, having a mass fraction of insoluble carbon between 0,02 % and 0,5 %.
Document History