ISO 6310

Road vehicles - Brake linings - Compressive strain test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: active
Page Count: 22
ICS Code (Braking systems): 43.040.40
scope:

This International Standard specifies a method for test and measurement of the compressive displacement of brake linings or brake pad assemblies due to loading and temperature. It also provides a test method to assess lining thermal swell and growth.

This International Standard applies to disc brake pad assemblies or coupon samples cut from the friction material.

Document History

ISO 6310
July 1, 2009
Road vehicles - Brake linings - Compressive strain test methods
This International Standard specifies a method for test and measurement of the compressive displacement of brake linings or brake pad assemblies due to loading and temperature. It also provides a...
February 15, 2001
Road Vehicles - Brake Linings - Compressive Strain Test Method
A description is not available for this item.
January 1, 1981
Road Vehicles - Brake Linings - Compressibility - Test Procedure First Edition
A description is not available for this item.

References

Advertisement