DSF/prEN ISO 15530-3

Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or standards (ISO/DIS 15530-3:2009)

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM and by using calibrated workpieces. It provides an experimental technique for simplifying the uncertainty evaluation of CMM measurements, whose approach (substitution measurements) leads to measurements being carried out in the same way as actual measurements, but with calibrated workpieces of similar dimension and geometry instead of the unknown workpieces to be measured. Non-substitution measurements on CMMs are also covered, as are the requirements of the uncertainty evaluation procedure, the measurement equipment needed, and the reverification and the interim check of the measurement uncertainty. NOTE The evaluation of measurement uncertainty is always related to a specific measuring task

Document History

December 16, 2011
Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards
This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM and by using calibrated workpieces. It provides an experimental technique for...
Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards (ISO/FDIS 15530-3:2011)
This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM (coordinate measuring machine) and by using calibrated workpieces or...
DSF/prEN ISO 15530-3
Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or standards (ISO/DIS 15530-3:2009)
This part of ISO 15530 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM and by using calibrated workpieces. It provides an experimental technique for...
Advertisement