DSF/IEC 62000 TR Ed. 2.0 - 86A/1276/DTR

Guidance for inter-fibre compatibility

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Telecommunications in general): 33.020
scope:

A given type of single-mode fibre, for example B4, may have different implementations by suitably optimising several of the following parameters: mode field diameter (hence effective area), chromatic dispersion coefficient, slope of the chromatic dispersion curve, cable cut-off wavelength. This guideline indicates the items that should be taken into account when planning to connect: (1) different implementations of single-mode fibres of the same type, e.g. different implementations of type B single-mode fibres, and (2) single-mode fibres of different types, e.g. B1.1 with B4. See IEC 60793-2-50 for the attributes and definitions of single-mode fibre.

Document History

DSF/IEC 62000 TR Ed. 2.0 - 86A/1276/DTR
Guidance for inter-fibre compatibility
A given type of single-mode fibre, for example B4, may have different implementations by suitably optimising several of the following parameters: mode field diameter (hence effective area), chromatic...
Advertisement