ISO 10644

Screw and washer assemblies made of steel with plain washers — Washer hardness classes 200 HV and 300 HV

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: active
Page Count: 12
ICS Code (Washers, locking elements): 21.060.30
scope:

This International Standard specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to and including 10.9 and washer hardness classes 200 HV or 300 HV.

The plain washers are captive, i.e. prevented from disassembly and free to rotate.

NOTE The manufacturing of screw and washer assemblies takes into consideration material and production procedure of screw blank and washer as well as the assembly process of components, in order to meet specification requirements (see Annex A).

Document History

ISO 10644
July 1, 2009
Screw and washer assemblies made of steel with plain washers — Washer hardness classes 200 HV and 300 HV
This International Standard specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to...
August 1, 1998
Screw and Washer Assemblies with Plain Washers - Washer Hardness Classes 200 HV and 300 HV
A description is not available for this item.

References

Advertisement