DS/EN 1366-3
Fire resistance tests for service installations – Part 3: Penetration seals
| Organization: | DS |
| Publication Date: | 20 May 2009 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Other elements of buildings): | 91.060.99 |
scope:
This Part of EN 1366 specifies a method of test and criteria for the evaluation (including field of application rules) of the ability of a penetration seal to maintain the fire resistance of a separating element at the position at which it has been penetrated by a service. Penetration seals used to seal gaps around chimneys, air ventilation systems, fire rated ventilation ducts, fire rated service ducts, shafts and smoke extraction ducts are excluded from this standard except for mixed penetration seals. The fire resistance of those services itself cannot be assessed with the methods described in this standard. Supporting constructions are used in this standard to represent separating elements such as walls or floors. These simulate the interaction between the test specimen and the separating element into which the sealing system is to be installed in practice. This European Standard is used in conjunction with EN 1363-1. The purpose of this test described in this standard is to assess: a) the effect of such penetrations on the integrity and insulation performance of the separating element concerned; b) the integrity and insulation performance of the penetration seal; c) the insulation performance of the penetrating service or services, and where necessary, the integrity failure of a service. No information can be implied by the test concerning the influence of the inclusion of such penetrations and sealing systems on the loadbearing capacity of the separating element. It is not the intention of this test to provide quantitative information on the rate of leakage of smoke and/or hot gases or on the transmission or generation of fumes. Such phenomena are only to be noted in describing the general behaviour of test specimens during the test. This test is not intended to supply any information on the ability of the penetration seal to withstand stress caused by movements or displacements of the penetrating services.
Document History