DOD - SMD 5962-95506

MICROCIRCUIT, MEMORY, CMOS, 4K X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 June 2009
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 17, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-95506
June 15, 2009
MICROCIRCUIT, MEMORY, CMOS, 4K X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 5, 2001
MICROCIRCUIT, MEMORY, CMOS, 4K X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
A description is not available for this item.
November 1, 1994
MICROCIRCUIT, MEMORY, CMOS, 4K X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement