NPFC - MIL-DTL-16878/31
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEGREE C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 24 June 2009 |
| Status: | inactive |
| Page Count: | 1 |
Document History
MIL-DTL-16878/31
June 24, 2009
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEGREE C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
June 24, 2005
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification...
June 8, 1994
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.
September 11, 1992
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product...
August 10, 1981
WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 150 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
A description is not available for this item.