DS - IEC 60669-2-1/A2 -23B/589/FDIS

Switches for household and similar fixed electrical installations - Part 2: Particular requirements - Section 1: Electronic switches

inactive, Most Current
Organization: DS
Publication Date: 12 April 2002
Status: inactive
ICS Code (Switches): 29.120.40
scope:

This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to electronic switches for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (e.g. those used in ventilating fans) and for other purposes (e.g. heating controls), with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A.

Document History

IEC 60669-2-1/A2 -23B/589/FDIS
April 12, 2002
Switches for household and similar fixed electrical installations - Part 2: Particular requirements - Section 1: Electronic switches
This standard applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to electronic...
Advertisement