DS/EN 1993-1-11

Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2009
Status: active
Page Count: 6
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.30): 91.070.30
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
scope:

(1) prEN1993-1-11 gives design rules for structures with tension components made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. NOTE: Due to the requirement of adjustability and replaceability such tension components are generally prefabricated products delivered to site and installed into the structure. Tension components that are not adjustable or replaceable, e.g. air spun cables of suspension bridges, or for externally post-tensioned bridges, are outside the scope of this part. However, rules of this standard may be applicable. (2) This standard also gives rules for determining the technical requirements for prefabricated tension components for assessing their safety, serviceability and durability. NOTE 1: Group A products in general have a single solid round cross section connected to end terminations by threads. They are mainly used as - bracings for roofs, walls, girders - stays for roof elements, pylons - tensioning systems for steel-wooden truss and steel structures, space frames NOTE 2: Group B products are composed of wires which are anchored in sockets or other end terminations and are fabricated primarily in the diameter range of 5 mm to 160 mm, see EN 12385-2. Spiral strand ropes are mainly used as - stay cables for aerials, smoke stacks, masts and bridges - carrying cables and edge cables for light weight structures - hangers or suspenders for suspension bridges - stabilizing cables for cable nets and wood and steel trusses - hand-rail cables for banisters, balconies, bridge rails and guardrails Fully locked coil ropes are fabricated in the diameter range of 20 mm to 180 mm and are mainly used as - stay cables, suspension cables and hangers for bridge construction - suspension cables and stabilizing cables in cable trusses - edge cables for cable nets - stay cables for pylons, masts, aerials Structural strand ropes are mainly used as - stay cables for masts, aerials - hangers for suspension bridges - damper / spacer tie cables between stay cables - edge cables for fabric membranes - rail cables for banister, balcony, bridge and guide rails. NOTE 3: Group C products need individual or collective anchoring and appropriate protection. Bundles of parallel wires are mainly used as stay cables, main cables for suspension bridges and external tendons. Bundles of parallel strands are mainly used as stay cables for composite and steel bridges. (4) The types of termination dealt with in this part for Group B and C products are - metal and resin sockets, see EN 13411-4 - sockets with cement grout - ferrules and ferrule securing, see EN 13411-3 - swaged sockets and swaged fitting - U-bolt wire rope grips, see EN 13411-5 - anchoring for bundles with wedges, cold formed button heads for wires and nuts for bars. NOTE: For terminology see Annex C.

Document History

DS/EN 1993-1-11
June 24, 2009
Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components
(1) prEN1993-1-11 gives design rules for structures with tension components made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. NOTE: Due...
January 8, 2007
Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components
(1) prEN1993-1-11 gives design rules for structures with tension components made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. NOTE: Due...
Advertisement