DS/ETS 300355

Television Systems - Specification of the D-MAC/Packet system

active, Most Current
Organization: DS
Publication Date: 31 January 1995
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The MAC/packet family of systems consists of the following three members: C-MAC/packet, D-MAC/packet, D2-MAC/packet. These systems incorporate the following common features: - time-division multiplexing - MAC picture coding, with the capacity for extended aspect ratio and enhanced picture quality - packet multiplexing for sound and data - digital high and medium quality sound coding and error-protection method.

Document History

DS/ETS 300355
January 31, 1995
Television Systems - Specification of the D-MAC/Packet system
The MAC/packet family of systems consists of the following three members: C-MAC/packet, D-MAC/packet, D2-MAC/packet. These systems incorporate the following common features: - time-division...
Advertisement