DSF/PREN ISO 3690

Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO/DIS 3690:2009)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies the sampling and analytical procedure for the determination of diffusible and residual hydrogen in weld metal of martensitic, bainitic, and ferritic weld metal arising from the welding of such steels using arc welding processes with filler metal. The techniques described in this International Standard include collection of diffusible hydrogen via displacement of mercury or collection into a headspace filled with an inert gas such as argon. The amount of hydrogen collected is determined by measuring the displaced volume in the former and by thermal conductivity in the latter. The temperature for collection of diffusible hydrogen is controlled to avoid thermal activation of non-diffusible hydrogen. Furthermore, with application of a rapid method (short period of collection time), the measurement of the diffusible hydrogen amount can be carried out at elevated temperatures.

Document History

September 24, 2018
Welding and allied processes – Determination of hydrogen content in arc weld metal (ISO 3690:2018)
This document specifies the sampling and analytical procedure for the determination of diffusible hydrogen in martensitic, bainitic, and ferritic steel weld metal arising from the welding of such...
April 20, 2012
Welding and allied processes – Determination of hydrogen content in arc weld metal
ISO 3690:2011 specifies the sampling and analytical procedure for the determination of diffusible hydrogen in martensitic, bainitic, and ferritic steel weld metal arising from the welding of such...
March 20, 2001
Welding and allied processes - Determination of hydrogen content in ferritic arc weld metal
This standard specifies the sampling and analytical procedure for the determination of diffusible and residual hydrogen in ferritic weld metal arising from the welding of ferritic steel using arc...
DSF/PREN ISO 3690
Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO/DIS 3690:2009)
This International Standard specifies the sampling and analytical procedure for the determination of diffusible and residual hydrogen in weld metal of martensitic, bainitic, and ferritic weld metal...
Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO/FDIS 3690:2011)
This International Standard specifies the sampling and analytical procedure for the determination of diffusible hydrogen in martensitic, bainitic, and ferritic steel weld metal arising from the...
Advertisement