DS/CLC/TR 50484

Recommendations for shielded enclosures

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 June 2009
Status: active
Page Count: 18
ICS Code (Other aspects related to EMC): 33.100.99
scope:

This Technical Report applies to shielded enclosures used for EMC testing which are to be validated according to the EN 50147 series of standards and the corresponding international standards. The object of this report is to give guidance to the selection of the shielding materials and components. The frequency range for this document is 10 kHz to 40 GHz.

Document History

DS/CLC/TR 50484
June 11, 2009
Recommendations for shielded enclosures
This Technical Report applies to shielded enclosures used for EMC testing which are to be validated according to the EN 50147 series of standards and the corresponding international standards. The...
Recommendations for shielded enclosures
This Technical Report applies to shielded enclosures used for EMC testing which are to be validated according to the EN 50147 series of standards and the corresponding international standards....
Recommendations for shielded enclosures
This Technical Report applies to shielded enclosures used for EMC testing which are to be validated according to the EN 50147 series of standards and the corresponding international standards. The...
Advertisement