IEC 62453-302
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
November 1, 2023
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines...
June 1, 2016
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP™2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...
IEC 62453-302
June 1, 2009
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
A description is not available for this item.