IEC 60951-4

Nuclear power plants – Instrumentation important to safety – Radiation monitoring for accident and post-accident conditions – Part 4: Equipment for continuous in-line or on-line monitoring of radioactivity in process streams

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2009
Status: active
Page Count: 30
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This part of IEC 60951 provides general guidance on the design principles and performance criteria for equipment for continuous in-line or on-line monitoring of radioactivity in process stream in nuclear power plants for accident and post-accident conditions.

General requirements for technical characteristics, test procedures, radiation characteristics, electrical, mechanical, and environmental characteristics are given in IEC 60951-1. These requirements are applicable in this part unless otherwise stated.

IEC 60951-4 is only applicable to continuous in-line or on-line measurement, i.e. monitors for which the detector measures radioactivity by being positioned in the process stream (i.e. immerged in) or adjacent to the process stream (i.e. viewing straight through a pipe or tank). It does not apply to monitors for which the detector measures a representative proportion of the stream at some remote location (sampling assembly), which are within the scope of IEC 60951-2.

IEC 60951-4 is only applicable to monitors for accident and post-accident conditions. Process stream radiation monitoring equipment for normal and incident conditions are within the scope of IEC 60768.

Document History

IEC 60951-4
June 1, 2009
Nuclear power plants – Instrumentation important to safety – Radiation monitoring for accident and post-accident conditions – Part 4: Equipment for continuous in-line or on-line monitoring of radioactivity in process streams
This part of IEC 60951 provides general guidance on the design principles and performance criteria for equipment for continuous in-line or on-line monitoring of radioactivity in process stream in...
December 1, 1991
Radiation monitoring equipment for accident and post-accident conditions in nuclear power plants - Part 4: Process stream in light water nuclear power plants
A description is not available for this item.

References

Advertisement