DS/EN ISO 10993-18

Biological evaluation of medical devices - Part 18: Chemical characterization of materials

inactive
Organization: DS
Publication Date: 15 June 2009
Status: inactive
Page Count: 34
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information generated can be used for a range of important applications, for example: . As part of an assessment of the overall biological safety of a medical device (ISO 10993-1 and 14971). . Measurement of the level of a leachable substance in a medical device in order to allow the assessment of compliance with the allowable limit derived for that substance from health based risk assessment (ISO 10993-17). . Judging equivalence of a proposed material to a clinically established material. . Judging equivalence of a final device to a prototype device to check the relevance of data on the latter to be used to support the assessment of the former. . Screening of potential new materials for suitability in a medical device for a proposed clinical application. This part of ISO 10993 does not address the identification or quantification of degradation products, which is covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15. The ISO 10993 series of standards is applicable when the material or device comes into contact with the body directly or indirectly (see 4.2.1 of ISO 10993-1:2003). This part of ISO 10993 is intended for suppliers of materials and manufacturers of medical devices, when carrying out a biological safety assessment.

Document History

August 1, 2023
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process – Amendment 1: Determination of the uncertainty factor (ISO 10993-18:2020/Amd 1:2022)
This document specifies a framework for the identification, and if necessary, quantification of constituents of a medical device, allowing the identification of biological hazards and the estimation...
June 3, 2020
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process (ISO 10993-18:2020)
This document specifies a framework for the identification, and if necessary, quantification of constituents of a medical device, allowing the identification of biological hazards and the estimation...
DS/EN ISO 10993-18
June 15, 2009
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...
July 25, 2005
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This document describes a framework for the identification and, where necessary, quantification of the chemical constituents of a material to provide information required for inclusion in an...
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process – Évaluation biologique (ISO/DIS 10993-18:2018)
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the...
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process (ISO/FDIS 10993-18:2019)
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the...
Biological evaluation of medical devices - Part 18: Chemical characterization of materials (ISO 10993-18:2005)
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process (ISO 10993-18:2020)
This document specifies a framework for the identification, and if necessary, quantification of constituents of a medical device, allowing the identification of biological hazards and the estimation...
Advertisement