ANSI - INCITS/ISO/IEC 14443-3

Cards And Security Devices for Personal Identification - Contactless Proximity Objects - Part 3: Initialization and Anticollision

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2006
Status: active
Page Count: 12

Document History

January 1, 2018
Cards And Security Devices for Personal Identification - Contactless Proximity Objects - Part 3: Initialization and Anticollision
This document describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during...
INCITS/ISO/IEC 14443-3
January 1, 2006
Cards And Security Devices for Personal Identification - Contactless Proximity Objects - Part 3: Initialization and Anticollision
A description is not available for this item.
January 1, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
May 11, 2001
Identification cards Contactless integrated circuit(s) cards Proximity cards Part 3: Initialization and anticollision
A description is not available for this item.
Advertisement