ISO 16630

Metallic materials - Sheet and strip - Hole expanding test

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: inactive
Page Count: 14
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm.

NOTE This test is normally applicable to sheet metal and is used to assess the suitability of the product for forming flanges.

Document History

September 1, 2017
Metallic materials - Sheet and strip - Hole expanding test
This document describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90 mm. NOTE This...
ISO 16630
July 1, 2009
Metallic materials - Sheet and strip - Hole expanding test
This International Standard describes a method of determining the hole expansion ratio in metallic sheets and strips with a thickness range of 1,2 mm to 6,0 mm inclusive and a width of at least 90...

References

Advertisement