DS/EN 14279

Laminated Veneer Lumber (LVL) - Definitions, classification and specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 May 2009
Status: active
Page Count: 26
ICS Code (Semi-manufactures of timber): 79.080
scope:

This document gives definitions, a classification and specifies the requirements for Laminated Veneer Lumber (LVL) for general purposes or for use in construction in dry, humid or exterior conditions. NOTE This standard will be called up in EN 13986 for construction applications. Annex A ""Evaluation of the bonding quality of laminated veneer lumber"" is normative Information on supplementary properties is given in Annex B.

Document History

DS/EN 14279
May 20, 2009
Laminated Veneer Lumber (LVL) - Definitions, classification and specifications
This document gives definitions, a classification and specifies the requirements for Laminated Veneer Lumber (LVL) for general purposes or for use in construction in dry, humid or exterior...
February 4, 2005
Laminated Veneer Lumber (LVL) - Definitions, classification and requirements
This European Standard gives definitions, a classification and specifies the requirements for Laminated Veneer Lumber (LVL) for general purposes or for use in construction in dry, humid or exterior...
Laminated Veneer Lumber (LVL) - Definitions, classification and specifications
This European Standard gives definitions, a classification and specifies the requirements for Laminated Veneer Lumber (LVL) for general purposes or for use in construction in dry, humid or exterior...
Advertisement