ISO TR 834-2

Fire-resistance tests — Elements of building construction — Part 2: Guidance on measuring uniformity of furnace exposure on test samples

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2009
Status: active
Page Count: 22
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This Technical Report establishes general principles for measuring the uniformity of furnace exposure of samples tested in accordance with the requirements of ISO 834-1. This Technical Report specifies the type and location of instrumentation used to measure the temperature, velocity and oxygen content near the surface of simulated test samples. The surface of the simulated sample facing the furnace is gypsum board secured to cold-formed steel supports.

This Technical Report does not include requirements for furnace performance.

Document History

June 1, 2019
Fire-resistance tests - Elements of building construction - Part 2: Requirements and recommendations for measuring furnace exposure on test samples
This document establishes general principles for measuring the uniformity of furnace exposure of samples tested in accordance with the requirements of ISO 834-1. This document specifies the type and...
ISO TR 834-2
July 1, 2009
Fire-resistance tests — Elements of building construction — Part 2: Guidance on measuring uniformity of furnace exposure on test samples
This Technical Report establishes general principles for measuring the uniformity of furnace exposure of samples tested in accordance with the requirements of ISO 834-1. This Technical Report...

References

Advertisement