DSF/prEN ISO 12137-1

Paints and varnishes - Determination of scratch resistance - Part 1: Method using a curved stylus (ISO/DIS 12137-1:2009)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 12137 specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the scratch resistance of a single coating of a paint, varnish or related product, or the upper layer of a multicoat system. Part 2 of ISO 12137 specifies a method using a pointed stylus. The choice between the two methods will depend on the particular practical problem. This test has been found to be useful in comparing the scratch resistance of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in scratch resistance.

Document History

July 12, 2006
Paints and varnishes - Determination of mar resistance - Part 1: Method using a curved stylus
Deals with the sampling and testing of paints, varnishes and related products. Contains a method for the determination of the mar resistance of a single coating or the upper layer of a multicoat...
Paints and varnishes - Determination of scratch resistance - Part 1: Method using a curved stylus (ISO/FDIS 12137-1:2010)
This part of ISO 12137 specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the scratch resistance of a single coating of a paint, varnish or related product, or...
DSF/prEN ISO 12137-1
Paints and varnishes - Determination of scratch resistance - Part 1: Method using a curved stylus (ISO/DIS 12137-1:2009)
This part of ISO 12137 specifies a method for determining, using a curved (loop-shaped or ring-shaped) stylus, the scratch resistance of a single coating of a paint, varnish or related product, or...
Advertisement