DS/EN 60966-3

Radio frequency and coaxial cable assemblies – Part 3: Sectional specification for semi-flexible coaxial cable assemblies

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 June 2009
Status: active
Page Count: 26
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 60966 is a sectional specification that relates to semi flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements for testing the electrical, mechanical and climatic properties of flexible cable assemblies composed of flexible coaxial cables and coaxial connectors. This document contains the same clauses than the IEC 60966-1 and complete or amend them when required. When a clause of IEC 60966-1 does not appear in this document it applies as it is in the IEC 60966-1. NOTE 1 - For the purpose of this sectional specification, a cable assembly is always regarded as an integral unit. .All specifications apply to the finished assembly and not to individual and non-assembled parts thereof. NOTE 2 - This sectional specification should be supplemented with detail specifications giving additional details as required by the particular application. This application will not necessarily require all tests.

Document History

DS/EN 60966-3
June 12, 2009
Radio frequency and coaxial cable assemblies – Part 3: Sectional specification for semi-flexible coaxial cable assemblies
This part of IEC 60966 is a sectional specification that relates to semi flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements...
November 12, 2003
Radio frequency and coaxial cable assemblies - Part 3: Sectional specification for semi-flexible coaxial cable assemblies
This part of 60966 is a sectional specification that relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform reequirements for...
December 7, 1995
Radio frequency and coaxial cable assemblies - Part 3: Sectional specification for semi-flexible coaxial cable assemblies
This sectional specification relates to semi-flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM).
Radio frequency and coaxial cable assemblies -- Part 3: Sectional specification for semi-flexible coaxial cable assemblies
This part of IEC 60966 is a sectional specification that relates to semi flexible coaxial cable assemblies operating in the transverse electromagnetic mode (TEM). It establishes uniform requirements...
Advertisement