DS/EN 1993-1-12

Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2009
Status: active
Page Count: 6
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.30): 91.070.30
ICS Code (Technical aspects): 91.010.30
scope:

(1) This EN 1993-1-12 gives rules that can be used in conjunction with parts EN 1993-1-1, EN 1993-1-2, EN 1993-1-3, EN 1993-1-4, EN 1993-1-5, EN 1993-1-6, EN 1993-1-7, EN 1993-1-8, EN 1993-1-9, EN 1993-1-10, EN 1993-1-11 to enable steel structures to be designed with steel of grades greater than S460 up to S700. (2) Where it is necessary to alter a rule in other parts to enable up to S700 to be used, it is stated what needs to be done, either by noting that a rule is not to be used with steel grades greater than S460, then giving the one that is required, or by giving an additional rule or rules.

Document History

DS/EN 1993-1-12
June 24, 2009
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
(1) This EN 1993-1-12 gives rules that can be used in conjunction with parts EN 1993-1-1, EN 1993-1-2, EN 1993-1-3, EN 1993-1-4, EN 1993-1-5, EN 1993-1-6, EN 1993-1-7, EN 1993-1-8, EN 1993-1-9, EN...
May 29, 2007
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
(1) This EN 1993-1-12 gives rules that can be used in conjunction with parts EN 1993-1-1, EN 1993-1-2, EN 1993-1-3, EN 1993-1-4, EN 1993-1-5, EN 1993-1-6, EN 1993-1-7, EN 1993-1-8, EN 1993-1-9, EN...
Advertisement