IEC 62149-2
Fibre optic active components and devices – Performance standards – Part 2: 850 nm discrete vertical cavity surface emitting laser devices
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
May 1, 2014
Fibre optic active components and devices – Performance standards – Part 2: 850 nm discrete vertical cavity surface emitting laser devices
This part of IEC 62149 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for fibre optic...
IEC 62149-2
July 1, 2009
Fibre optic active components and devices – Performance standards – Part 2: 850 nm discrete vertical cavity surface emitting laser devices
A description is not available for this item.