AASHTO T 244

Standard Method of Test for Mechanical Testing of Steel Products

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2009
Status: inactive
Page Count: 82
scope:

These test methods cover procedures and definitions for the mechanical testing of wrought and cast steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations in testing methods are to be avoided and standard methods of testing are to be followed to obtain reproducible and comparable results. In those cases where the testing requirements for certain products are unique or at variance with these general procedures, the product specification testing requirements shall control.

The values stated in SI (MPa) units are to be regarded as the standard.

When this document is referenced in a metric product specification, the yield and tensile values may be determined in inch-pound (ksi) units then converted into SI (MPa) units. The elongation determined in inch-pound gauge lengths of 2 or 8 in. may be reported in SI unit gauge lengths of 50 or 200 mm, respectively, as applicable. Conversely, when this document is referenced in an inch-pound product specification, the yield and tensile values may be determined in SI units, then converted into inch-pound units. The elongation determined in SI unit gauge lengths of 50 or 200 mm may be reported in inch-pound gauge lengths of 2 or 8 in., respectively, as applicable.

Attention is directed to ASTM A 880 and E 1595 when there may be a need for information on criteria for evaluation of testing laboratories.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2022
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2020
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2018
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2014
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2013
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2012
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
January 1, 2010
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of steel, stainless steels, and related alloys. The various mechanical tests herein described are used to determine...
AASHTO T 244
January 1, 2009
Standard Method of Test for Mechanical Testing of Steel Products
These test methods cover procedures and definitions for the mechanical testing of wrought and cast steel, stainless steels, and related alloys. The various mechanical tests herein described are used...
January 1, 2008
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 2006
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 2005
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 2003
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 1998
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 1998
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 1995
Standard Method of Test for Mechanical Testing of Steel Products
A description is not available for this item.
January 1, 1992
Standard Method of Test for Mechanical Testing of Steel Products (ASTM A370-92)
A description is not available for this item.

References

Advertisement