ARINC 824

ONBOARD MOBILE TELEPHONY SYSTEM (OMTS)

active, Most Current
Buy Now
Organization: ARINC
Publication Date: 29 May 2009
Status: active
Page Count: 50
scope:

Purpose: ARINC Specification 824 describes the general Onboard Mobile Telephony System (OMTS) architecture and aircraft infrastructure for proper installation and interfacing to the various system related equipment. Consistency with ARINC 824 allows each respective system to operate in concert when integrated with other relevant cabin equipment.

This document provides standards necessary to achieve interchangeability between equipment providers. Attachment 1 specifies an interconnection scheme by which aircraft can be wired to enable full interchangeability between OMTS products from different suppliers. Attachment 1 also specifies a minimum interface configuration which can be viewed as a desirable future implementation on new aircraft because of its potential for significant weight and space savings along with the possibility for less complex integration into the OEM production environment. The OMTS standard includes the physical interfaces, wiring, connectors, space envelopes, equipment chassis, unit co-location requirements, and power requirements. The basic functionality within each component of the OMTS is covered. Detailed functionality, protocols, and design parameters unique to each system supplier are not covered in this document. Design guidelines are included that impact the interfaces and installation of cabin equipment on board the aircraft.

Document History

ARINC 824
May 29, 2009
ONBOARD MOBILE TELEPHONY SYSTEM (OMTS)
Purpose: ARINC Specification 824 describes the general Onboard Mobile Telephony System (OMTS) architecture and aircraft infrastructure for proper installation and interfacing to the various system...

References

Advertisement