DS/EN 1993-1-3/AC

Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting

inactive
Organization: DS
Publication Date: 15 July 2009
Status: inactive
Page Count: 7
ICS Code (Metal structures): 91.080.10
ICS Code (91.070.30): 91.070.30
scope:

(1) EN 1993-1-3 gives design requirements for cold-formed thin gauge members and sheeting. It applies to cold-formed steel products made from coated or uncoated thin gauge hot or cold rolled sheet or strip, that have been cold-formed by such processes as cold-rolled forming or press-braking. It may also be used for the design of profiled steel sheeting for composite steel and concrete slabs at the construction stage, see EN 1994. The execution of steel structures made of cold-formed thin gauge members and sheeting is covered in EN 1090. NOTE: The rules in this part complement the rules in other parts of EN 1993-1. (2) Methods are also given for stressed-skin design using steel sheeting as a structural diaphragm. (3) This part does not apply to cold-formed circular and rectangular structural hollow sections supplied to EN 10219, for which reference should be made to EN 1993-1-1 and EN 1993-1-8. (4) EN 1993-1-3 gives methods for design by calculation and for design assisted by testing. The methods for design by calculation apply only within stated ranges of material properties and geometrical proportions for which sufficient experience and test evidence is available. These limitations do not apply to design assisted by testing. (5) EN 1993-1-3 does not cover load arrangement for testing for loads during execution and maintenance. (6) The calculation rules given in this standard are only valid if the tolerances of the cold formed members comply with EN 1090-2

Document History

September 23, 2019
National Annex to Eurocode 3: Design of steel structures – Part 1-3: General rules – Supplementary rules for cold-formed members and sheeting
This National Annex lays down the conditions for the implementation of the Eurocode.
March 19, 2010
Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
(1) EN 1993-1-3 gives design requirements for cold-formed thin gauge members and sheeting. It applies to cold-formed steel products made from coated or uncoated thin gauge hot or cold rolled sheet or...
DS/EN 1993-1-3/AC
July 15, 2009
Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
(1) EN 1993-1-3 gives design requirements for cold-formed thin gauge members and sheeting. It applies to cold-formed steel products made from coated or uncoated thin gauge hot or cold rolled sheet or...
November 12, 2007
Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
(1) EN 1993-1-3 gives design requirements for cold-formed thin gauge members and sheeting. It applies to cold-formed steel products made from coated or uncoated thin gauge hot or cold rolled sheet or...
January 8, 2007
Eurocode 3 - Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
(1) EN 1993-1-3 gives design requirements for cold-formed thin gauge members and sheeting. It applies to cold-formed steel products made from coated or uncoated thin gauge hot or cold rolled sheet or...
Eurocode 3 – Design of steel structures – Part 1-3: General rules – Supplementary rules for cold-formed members and sheeting
1.1 Scope of prEN 1993-1-3 (1) This document provides rules for structural design of cold-formed steel members and sheeting. (2) This document applies to cold-formed steel products made from coated...
National Annex to Eurocode 3: Design of steel structures – Part 1-3: General rules – Supplementary rules for cold-formed members and sheeting
This National Annex lays down the conditions for the implementation of the Eurocode.
National Annex to Eurocode 3: Design of steel structures - Part 1-1: General rules - Supplementary rules for cold-formed members and sheeting
This National Annex lays down the conditions for the implementation of the Eurocode.
Advertisement